Cliff Electronic Components, Inc. Adaptor, Rj45 8P Jack-Jack, Cat6A; In Line Connector A Cliff Electronic Components CP30625S

Description
ADAPTOR, RJ45 8P JACK-JACK, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:8Positions RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, RJ45 8P JACK-JACK, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:8Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Rj45 8P Jack-Jack, Cat6A; In Line Connector A Cliff Electronic Components - 12AJ7072 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Rj45 8P Jack-Jack, Cat6A; In Line Connector A Cliff Electronic Components
12AJ7072
Adaptor, Rj45 8P Jack-Jack, Cat6A; In Line Connector A Cliff Electronic Components 12AJ7072
ADAPTOR, RJ45 8P JACK-JACK, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:8Positions RoHS Compliant: Yes

ADAPTOR, RJ45 8P JACK-JACK, CAT6A; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:8Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7072
Product Name Adaptor, Rj45 8P Jack-Jack, Cat6A; In Line Connector A Cliff Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details