Cliff Electronic Components, Inc. Adaptor, Rj11 6P Jack-Jack, Cat3; In Line Connector A Cliff Electronic Components CP30623

Description
ADAPTOR, RJ11 6P JACK-JACK, CAT3; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:6Positions RoHS Compliant: Yes
Datasheet
Description
ADAPTOR, RJ11 6P JACK-JACK, CAT3; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:6Positions RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adaptor, Rj11 6P Jack-Jack, Cat3; In Line Connector A Cliff Electronic Components - 12AJ7070 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Rj11 6P Jack-Jack, Cat3; In Line Connector A Cliff Electronic Components
12AJ7070
Adaptor, Rj11 6P Jack-Jack, Cat3; In Line Connector A Cliff Electronic Components 12AJ7070
ADAPTOR, RJ11 6P JACK-JACK, CAT3; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:6Positions RoHS Compliant: Yes

ADAPTOR, RJ11 6P JACK-JACK, CAT3; In Line Connector A:RJ11; In Line Connector B:RJ11; Connector Type:Adapter, In-Line; Product Range:Slim FeedThrough; Convert From Gender:Jack; Convert From Positions:6Positions RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7070
Product Name Adaptor, Rj11 6P Jack-Jack, Cat3; In Line Connector A Cliff Electronic Components
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SB - Circular connectors for special applications -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 20 to 115 volts
View Details
Powerpole ® 15-45 Standard Housings Orange - 1327G17-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers