Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type A Rcpt-Type B Rcpt; Usb Connector Convert From Cliff Electronic Components CP30609NX

Description
USB ADAPTER, 2.0 TYPE A RCPT-TYPE B RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE A RCPT-TYPE B RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type A Rcpt-Type B Rcpt; Usb Connector Convert From Cliff Electronic Components - 12AJ7059 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A Rcpt-Type B Rcpt; Usb Connector Convert From Cliff Electronic Components
12AJ7059
Usb Adapter, 2.0 Type A Rcpt-Type B Rcpt; Usb Connector Convert From Cliff Electronic Components 12AJ7059
USB ADAPTER, 2.0 TYPE A RCPT-TYPE B RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A RCPT-TYPE B RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7059
Product Name Usb Adapter, 2.0 Type A Rcpt-Type B Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers