Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components CP30607NX

Description
USB ADAPTER, 2.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components - 12AJ7055 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components
12AJ7055
Usb Adapter, 2.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components 12AJ7055
USB ADAPTER, 2.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7055
Product Name Usb Adapter, 2.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details