Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components CP30606N

Description
USB ADAPTER, 3.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components - 12AJ7052 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components
12AJ7052
Usb Adapter, 3.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components 12AJ7052
USB ADAPTER, 3.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE B RCPT-TYPE A RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7052
Product Name Usb Adapter, 3.0 Type B Rcpt-Type A Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers