Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components CP30605NX

Description
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components - 12AJ7051 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components
12AJ7051
Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components 12AJ7051
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7051
Product Name Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1241-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
Connector - 4 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details