Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components CP30605N

Description
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components - 12AJ7050 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components
12AJ7050
Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components 12AJ7050
USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE A RCPT-RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:Slim FeedThrough; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AJ7050
Product Name Usb Adapter, 3.0 Type A Rcpt-Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-109-572-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers