RF ADAPTOR, BNC JACK-BNC PLUG, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 34AH0472 |
| Product Name | Rf Adaptor, Bnc Jack-Bnc Plug, 75 Ohm; Convert From Coax Type Cliff Electronic Components |
| Connector Type | BNC |