Cliff Electronic Components, Inc. Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components CP303100X

Description
AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components - 99AC8979 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components
99AC8979
Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components 99AC8979
AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC8979
Product Name Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data