Cliff Electronic Components, Inc. Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components CP303100

Description
AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components - 99AC8978 - Newark, An Avnet Company
Chicago, IL, United States
Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components
99AC8978
Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components 99AC8978
AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

AUDIO CONN, STEREO, JACK, 4POS; No. of Contacts:4Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 99AC8978
Product Name Audio Conn, Stereo, Jack, 4Pos; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 2 Pair Cables Plug w/ATUM Strain Relief (Cat 6) fits Amphenol (RJF) Ruggedized Backshell - 110789(E13426) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details