RF COAXIAL, BNC JACK, 75 OHM, PANEL; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Screw; Impedance:75ohm; Coaxial Cable Types:-; Contact Material:-; Contact Plating:-; Frequency Max:-; ConnectorRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 51AC8931 |
| Product Name | Rf Coaxial, Bnc Jack, 75 Ohm, Panel; Connector Type Cliff Electronic Components |
| Connector Type | BNC |