Cliff Electronic Components, Inc. Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components CP303080X

Description
PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes
Description
PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 60AC3629 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
60AC3629
Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 60AC3629
PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes

PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3629
Product Name Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - Q237A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details