Cliff Electronic Components, Inc. Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components CP303080

Description
PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes
Description
PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components - 60AC3628 - Newark, An Avnet Company
Chicago, IL, United States
Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
60AC3628
Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components 60AC3628
PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes

PHONE STEREO JACK, 6.35MM, 3POS, PANEL; No. of Contacts:3Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:Silver Plated Contacts; Connector Body Material:Nylon (Polyamide) Body; Product Range:S4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3628
Product Name Phone Stereo Jack, 6.35Mm, 3Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Nh-Din 1C / 500V / 50A / Gg Schurter - 54AJ9439 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details