Cliff Electronic Components, Inc. Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components CP303075

Description
PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes
Description
PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components - 60AC3626 - Newark, An Avnet Company
Chicago, IL, United States
Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components
60AC3626
Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components 60AC3626
PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes

PHONE MONO JACK, 3.5MM, 2POS, PANEL; No. of Contacts:2Contacts; Gender:Jack; Pin Diameter:-; Connector Mounting:Panel Mount; Contact Plating:-; Connector Body Material:Nylon (Polyamide) Body; Product Range:S6 Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3626
Product Name Phone Mono Jack, 3.5Mm, 2Pos, Panel; No. Of Contacts Cliff Electronic Components
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-837-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details