Cliff Electronic Components, Inc. Test, Binding Post, Red/blk, 30A, Panel; Product Range Cliff Electronic Components CP303011X

Description
TEST, BINDING POST, RED/BLK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes
Description
TEST, BINDING POST, RED/BLK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test, Binding Post, Red/blk, 30A, Panel; Product Range Cliff Electronic Components - 60AC3625 - Newark, An Avnet Company
Chicago, IL, United States
Test, Binding Post, Red/blk, 30A, Panel; Product Range Cliff Electronic Components
60AC3625
Test, Binding Post, Red/blk, 30A, Panel; Product Range Cliff Electronic Components 60AC3625
TEST, BINDING POST, RED/BLK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

TEST, BINDING POST, RED/BLK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black, Red; Contact Material:-; SVHC:No SVHC (15 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3625
Product Name Test, Binding Post, Red/blk, 30A, Panel; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers