Cliff Electronic Components, Inc. Test, Binding Post, Black, 30A, Panel; Product Range Cliff Electronic Components CP303010

Description
TEST, BINDING POST, BLACK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes
Description
TEST, BINDING POST, BLACK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test, Binding Post, Black, 30A, Panel; Product Range Cliff Electronic Components - 60AC3622 - Newark, An Avnet Company
Chicago, IL, United States
Test, Binding Post, Black, 30A, Panel; Product Range Cliff Electronic Components
60AC3622
Test, Binding Post, Black, 30A, Panel; Product Range Cliff Electronic Components 60AC3622
TEST, BINDING POST, BLACK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

TEST, BINDING POST, BLACK, 30A, PANEL; Product Range:TP Series; Current Rating:30A; Voltage Rating:-; Contact Plating:-; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:-; SVHC:No SVHC (15-Jan-20 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3622
Product Name Test, Binding Post, Black, 30A, Panel; Product Range Cliff Electronic Components
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
50 Ohm M39029 90° Plug - 110981 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
DIN 41612 - Z6548-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
3 suppliers