Cliff Electronic Components, Inc. Dust Cover, Black, Usb Rcpt Conn; Accessory Type Cliff Electronic Components CP30292

Description
DUST COVER, BLACK, USB RCPT CONN; Accessory Type:Dust Cover; For Use With:USB 2.0/3.0 Type-A Feedthrough Connectors; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
DUST COVER, BLACK, USB RCPT CONN; Accessory Type:Dust Cover; For Use With:USB 2.0/3.0 Type-A Feedthrough Connectors; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Dust Cover, Black, USB RCPT Conn (part number 81AC2308) is designed to fit USB 2.0 and 3.0 Type-A feedthrough connectors. This accessory helps reduce the ingress of dust and dirt by simply pushing into the front of the connector. It is compatible with both plastic and metal feedthroughs. The cover features a small hole at the front, allowing multiple covers to be tied together if needed. The standard color is black, with options for custom colors available based on viable quantity. The product is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Dust Cover, Black, USB RCPT Conn (part number 81AC2308) is designed to fit USB 2.0 and 3.0 Type-A feedthrough connectors. This accessory helps reduce the ingress of dust and dirt by simply pushing into the front of the connector. It is compatible with both plastic and metal feedthroughs. The cover features a small hole at the front, allowing multiple covers to be tied together if needed. The standard color is black, with options for custom colors available based on viable quantity. The product is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Dust Cover, Black, Usb Rcpt Conn; Accessory Type Cliff Electronic Components - 81AC2308 - Newark, An Avnet Company
Chicago, IL, United States
Dust Cover, Black, Usb Rcpt Conn; Accessory Type Cliff Electronic Components
81AC2308
Dust Cover, Black, Usb Rcpt Conn; Accessory Type Cliff Electronic Components 81AC2308
DUST COVER, BLACK, USB RCPT CONN; Accessory Type:Dust Cover; For Use With:USB 2.0/3.0 Type-A Feedthrough Connectors; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

DUST COVER, BLACK, USB RCPT CONN; Accessory Type:Dust Cover; For Use With:USB 2.0/3.0 Type-A Feedthrough Connectors; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connector Bases and Covers
Product Number 81AC2308
Product Name Dust Cover, Black, Usb Rcpt Conn; Accessory Type Cliff Electronic Components
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

2+4 Pos. Cable Metal Backshell Kit for Gecko-MT, no Screw-Lok - G125-96400-02-04-00 - Harwin Plc
Specs
Type Cap
Material Aluminum; Aluminium Alloy
Width 0.9665 inch (24.55 mm)
View Details
D Sub Backshells - 339880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Steel
View Details