Cliff Electronic Components, Inc. Vga Hd-D Sub Adapter, 15P Rcpt/rcpt; D Sub Connector A Cliff Electronic Components CP30229M

Description
VGA HD-D SUB ADAPTER, 15P RCPT/RCPT; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VGA HD-D SUB ADAPTER, 15P RCPT/RCPT; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vga Hd-D Sub Adapter, 15P Rcpt/rcpt; D Sub Connector A Cliff Electronic Components - 68AH9364 - Newark, An Avnet Company
Chicago, IL, United States
Vga Hd-D Sub Adapter, 15P Rcpt/rcpt; D Sub Connector A Cliff Electronic Components
68AH9364
Vga Hd-D Sub Adapter, 15P Rcpt/rcpt; D Sub Connector A Cliff Electronic Components 68AH9364
VGA HD-D SUB ADAPTER, 15P RCPT/RCPT; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Position s; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

VGA HD-D SUB ADAPTER, 15P RCPT/RCPT; D Sub Connector A:High Density D Sub; Convert From Gender:Receptacle; Convert From Positions:15Positions; D Sub Connector B:High Density D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AH9364
Product Name Vga Hd-D Sub Adapter, 15P Rcpt/rcpt; D Sub Connector A Cliff Electronic Components
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

2mm Stacking Banana Plug Jumper, 28 AWG PVC Test Lead - SALE-9922 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Contact Size (AWG) 28 AWG
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RP SMA (M) St. Connector for RG316 Cable - ET-SMRS-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details