Cliff Electronic Components, Inc. Feed Through Conn, Rj45 Jack, 8Pos; In Line Connector A Cliff Electronic Components CP30225SMB

Description
FEED THROUGH CONN, RJ45 JACK, 8POS; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; ConvertRoHS Compliant: Yes
Datasheet
Description
FEED THROUGH CONN, RJ45 JACK, 8POS; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; ConvertRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feed Through Conn, Rj45 Jack, 8Pos; In Line Connector A Cliff Electronic Components - 60AC3618 - Newark, An Avnet Company
Chicago, IL, United States
Feed Through Conn, Rj45 Jack, 8Pos; In Line Connector A Cliff Electronic Components
60AC3618
Feed Through Conn, Rj45 Jack, 8Pos; In Line Connector A Cliff Electronic Components 60AC3618
FEED THROUGH CONN, RJ45 JACK, 8POS; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; ConvertRoHS Compliant: Yes

FEED THROUGH CONN, RJ45 JACK, 8POS; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; ConvertRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 60AC3618
Product Name Feed Through Conn, Rj45 Jack, 8Pos; In Line Connector A Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Jacks, Plugs - 9408BLK - ODG (Origin Data Global)
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Female / Jack
Termination Solder Lug
Mounting Panel Mount
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details