Cliff Electronic Components, Inc. Utp Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components CP30222X

Description
UTP ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:FT Series RoHS Compliant: Yes
Datasheet
Description
UTP ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Utp Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components - 53Y3102 - Newark, An Avnet Company
Chicago, IL, United States
Utp Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components
53Y3102
Utp Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components 53Y3102
UTP ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:FT Series RoHS Compliant: Yes

UTP ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53Y3102
Product Name Utp Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-103-009-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Panel Mount, Snap-In; Through Hole
Voltage Rating 250 volts
View Details
2 suppliers