Cliff Electronic Components, Inc. Ftp Shld Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components CP30222SM

Description
FTP SHLD ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes
Datasheet
Description
FTP SHLD ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ftp Shld Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components - 75Y0473 - Newark, An Avnet Company
Chicago, IL, United States
Ftp Shld Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components
75Y0473
Ftp Shld Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components 75Y0473
FTP SHLD ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes

FTP SHLD ADAPTER, RJ45, JACK, 8P8C, CAT6; In Line Connector A:RJ45; In Line Connector B:RJ45; Connector Type:Adaptor, In-Line; Product Range:FT Series; Convert From Gender:Jack; Convert From Positions:8Ways; Convert To Gender:Jack; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0473
Product Name Ftp Shld Adapter, Rj45, Jack, 8P8C, Cat6; In Line Connector A Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Circular Connector Accessories - 2330-E11256-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details