Cliff Electronic Components, Inc. Ftp Adapter, Rj45, Jack, 8P8C, Cat5E; In Line Connector A Cliff Electronic Components CP30220S

Description
FTP ADAPTER, RJ45, JACK, 8P8C, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:FT Series RoHS Compliant: Yes
Datasheet
Description
FTP ADAPTER, RJ45, JACK, 8P8C, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ftp Adapter, Rj45, Jack, 8P8C, Cat5E; In Line Connector A Cliff Electronic Components - 54Y2161 - Newark, An Avnet Company
Chicago, IL, United States
Ftp Adapter, Rj45, Jack, 8P8C, Cat5E; In Line Connector A Cliff Electronic Components
54Y2161
Ftp Adapter, Rj45, Jack, 8P8C, Cat5E; In Line Connector A Cliff Electronic Components 54Y2161
FTP ADAPTER, RJ45, JACK, 8P8C, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions ; Product Range:FT Series RoHS Compliant: Yes

FTP ADAPTER, RJ45, JACK, 8P8C, CAT5E; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Jack; Convert To Positions:8Positions; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54Y2161
Product Name Ftp Adapter, Rj45, Jack, 8P8C, Cat5E; In Line Connector A Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details
Blade Type Power Connector Contacts - 2243-113920P1-ND - DigiKey
Specs
Contact Size (AWG) 10 AWG
View Details
3 suppliers