Cliff Electronic Components, Inc. Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components CP30219M

Description
FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes
Datasheet
Description
FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components - 66AH5415 - Newark, An Avnet Company
Chicago, IL, United States
Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components
66AH5415
Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components 66AH5415
FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes

FIBER OPTIC ADAPTER, CSK HOLE, FC-FC; Convert From Fiber Optic Connector:FC; Convert To Fiber Optic Connector:FC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Panel Adapter; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH5415
Product Name Fiber Optic Adapter, Csk Hole, Fc-Fc; Convert From Fiber Optic Connector Cliff Electronic Components
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - SMT Pogo Pin 1mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details