Cliff Electronic Components, Inc. Sc Simplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components CP30216M

Description
SC SIMPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:SC; Convert To Fibre Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SC SIMPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:SC; Convert To Fibre Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sc Simplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components - 75Y0468 - Newark, An Avnet Company
Chicago, IL, United States
Sc Simplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components
75Y0468
Sc Simplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components 75Y0468
SC SIMPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:SC; Convert To Fibre Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT Series; SVHC:No RoHS Compliant: Yes

SC SIMPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:SC; Convert To Fibre Optic Connector:SC; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0468
Product Name Sc Simplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® Connectors PP15 to PP45 Block Lok 4 Pole - 110G12 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-5031-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers