Cliff Electronic Components, Inc. Lc Duplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components CP30214M

Description
LC DUPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes
Datasheet
Description
LC DUPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Duplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components - 75Y0466 - Newark, An Avnet Company
Chicago, IL, United States
Lc Duplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components
75Y0466
Lc Duplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components 75Y0466
LC DUPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes

LC DUPLEX MM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0466
Product Name Lc Duplex Mm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 2262-A24204-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
Plug connector - NECU-FCG40-K - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Transducer Receptacles - PT02A-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details