Cliff Electronic Components, Inc. Lc Duplex Sm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components CP30213M

Description
LC DUPLEX SM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes
Datasheet
Description
LC DUPLEX SM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lc Duplex Sm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components - 75Y0465 - Newark, An Avnet Company
Chicago, IL, United States
Lc Duplex Sm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components
75Y0465
Lc Duplex Sm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components 75Y0465
LC DUPLEX SM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes

LC DUPLEX SM ADAPTER, CSK HOLE, BLACK; Convert From Fibre Optic Connector:LC Duplex; Convert To Fibre Optic Connector:LC Duplex; Convert From Gender:-; Convert To Gender:-; Adapter Body Style:Straight Adapter; Product Range:FT RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 75Y0465
Product Name Lc Duplex Sm Adapter, Csk Hole, Black; Convert From Fibre Optic Connector Cliff Electronic Components
Connector Type Fibre Channel Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Right Angle, Top Row - 1337G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers