Cliff Electronic Components, Inc. Usb Adapter, Dual, Type C Rcpt-Plug, Blk; Usb Connector Convert From Cliff Electronic Components CP30212MB

Description
USB ADAPTER, DUAL, TYPE C RCPT-PLUG, BLK; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, DUAL, TYPE C RCPT-PLUG, BLK; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Dual, Type C Rcpt-Plug, Blk; Usb Connector Convert From Cliff Electronic Components - 12AC6419 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Dual, Type C Rcpt-Plug, Blk; Usb Connector Convert From Cliff Electronic Components
12AC6419
Usb Adapter, Dual, Type C Rcpt-Plug, Blk; Usb Connector Convert From Cliff Electronic Components 12AC6419
USB ADAPTER, DUAL, TYPE C RCPT-PLUG, BLK; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, DUAL, TYPE C RCPT-PLUG, BLK; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6419
Product Name Usb Adapter, Dual, Type C Rcpt-Plug, Blk; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data