Cliff Electronic Components, Inc. Usb Adapter, Type C-Type C, Rcpt, Plain; Usb Connector Convert From Cliff Electronic Components CP30211X

Description
USB ADAPTER, TYPE C-TYPE C, RCPT, PLAIN; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, TYPE C-TYPE C, RCPT, PLAIN; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Type C-Type C, Rcpt, Plain; Usb Connector Convert From Cliff Electronic Components - 91Y4218 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type C-Type C, Rcpt, Plain; Usb Connector Convert From Cliff Electronic Components
91Y4218
Usb Adapter, Type C-Type C, Rcpt, Plain; Usb Connector Convert From Cliff Electronic Components 91Y4218
USB ADAPTER, TYPE C-TYPE C, RCPT, PLAIN; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE C-TYPE C, RCPT, PLAIN; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 91Y4218
Product Name Usb Adapter, Type C-Type C, Rcpt, Plain; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data