Cliff Electronic Components, Inc. Usb Adapter, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components CP30211M

Description
USB ADAPTER, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components - 12AC6416 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components
12AC6416
Usb Adapter, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components 12AC6416
USB ADAPTER, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE C RCPT-PLUG; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Plug; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 12AC6416
Product Name Usb Adapter, Type C Rcpt-Plug; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer with USB 2.0 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector; USB
Gender Female / Jack
Termination Through Hole
View Details
90-degree JST connectors - QLC16110 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details