Cliff Electronic Components, Inc. Usb Adapter, Usb 3.0 A-B Rcpt, Black; Usb Connector Convert From Cliff Electronic Components CP30210NMB

Description
USB ADAPTER, USB 3.0 A-B RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, USB 3.0 A-B RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Usb 3.0 A-B Rcpt, Black; Usb Connector Convert From Cliff Electronic Components - 32AC7033 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Usb 3.0 A-B Rcpt, Black; Usb Connector Convert From Cliff Electronic Components
32AC7033
Usb Adapter, Usb 3.0 A-B Rcpt, Black; Usb Connector Convert From Cliff Electronic Components 32AC7033
USB ADAPTER, USB 3.0 A-B RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, USB 3.0 A-B RCPT, BLACK; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 32AC7033
Product Name Usb Adapter, Usb 3.0 A-B Rcpt, Black; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data