Cliff Electronic Components, Inc. Usb Adaptor, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30209NX

Description
USB ADAPTOR, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTOR, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adaptor, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components - 53Y3093 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adaptor, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
53Y3093
Usb Adaptor, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components 53Y3093
USB ADAPTOR, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTOR, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53Y3093
Product Name Usb Adaptor, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Coaxial Adaptor - 50 Ohm,
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 1000 volts
View Details