Cliff Electronic Components, Inc. Usb Adapter, Usb 2.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components CP30209N

Description
USB ADAPTER, USB 2.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, USB 2.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Usb 2.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components - 53Y3092 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Usb 2.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components
53Y3092
Usb Adapter, Usb 2.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components 53Y3092
USB ADAPTER, USB 2.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, USB 2.0 A-B RCPT, NICKEL; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 53Y3092
Product Name Usb Adapter, Usb 2.0 A-B Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Air-side, 5,000 Volts, 5 Amps - A0154-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 5.0 amps
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details