Cliff Electronic Components, Inc. Ft Metal Usb 2.0 B-A M3; Usb Connector Convert From Cliff Electronic Components CP30207NM3

Description
FT METAL USB 2.0 B-A M3; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
FT METAL USB 2.0 B-A M3; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ft Metal Usb 2.0 B-A M3; Usb Connector Convert From Cliff Electronic Components - 69AC5675 - Newark, An Avnet Company
Chicago, IL, United States
Ft Metal Usb 2.0 B-A M3; Usb Connector Convert From Cliff Electronic Components
69AC5675
Ft Metal Usb 2.0 B-A M3; Usb Connector Convert From Cliff Electronic Components 69AC5675
FT METAL USB 2.0 B-A M3; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

FT METAL USB 2.0 B-A M3; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:-; Contact Plating:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 69AC5675
Product Name Ft Metal Usb 2.0 B-A M3; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Connector, Stainless Steel, RG174/U - 8929 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
19 Position Hermetic Bulkhead Connector - 24020 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details