USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 75Y0462 |
| Product Name | Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components |
| Connector Type | USB |