Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30207N

Description
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 54Y2157 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
54Y2157
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 54Y2157
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54Y2157
Product Name Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data