USB ADAPTER, USB 3.0 B-A RCPT, NICKEL; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 75Y0461 |
| Product Name | Usb Adapter, Usb 3.0 B-A Rcpt, Nickel; Usb Connector Convert From Cliff Electronic Components |
| Connector Type | USB |