Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30206N

Description
USB ADAPTER, 3.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 54Y2156 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
54Y2156
Usb Adapter, 3.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 54Y2156
USB ADAPTER, 3.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54Y2156
Product Name Usb Adapter, 3.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 2x1 Ports 6 Positions Top Black / Bottom Black - 80203-608F6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Straight Plug - 150110 - PIC Wire & Cable
Specs
Geometry Straight
View Details