Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30205NM3

Description
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 50AC4904 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
50AC4904
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 50AC4904
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC4904
Product Name Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 222Y14M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 8006E21 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details