Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30205N

Description
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 54Y2154 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
54Y2154
Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 54Y2154
USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE A-TYPE A, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54Y2154
Product Name Usb Adapter, 3.0 Type A-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data