Cliff Electronic Components, Inc. Usb Adapter, 3.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30204NM

Description
USB ADAPTER, 3.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 3.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 3.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components - 05AC7969 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 3.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
05AC7969
Usb Adapter, 3.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components 05AC7969
USB ADAPTER, 3.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, 3.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 3.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7969
Product Name Usb Adapter, 3.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M200B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details