Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30203NX

Description
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components - 05AC7967 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
05AC7967
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components 05AC7967
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7967
Product Name Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details