Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30203NM3

Description
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components - 50AC4903 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
50AC4903
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components 50AC4903
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:CP Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50AC4903
Product Name Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details