Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30203N

Description
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components - 05AC7964 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
05AC7964
Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components 05AC7964
USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE B, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7964
Product Name Usb Adapter, 2.0 Type B-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details