Cliff Electronic Components, Inc. Usb Adapter, Type C Rcpt-Rcpt/plain Hole; Usb Connector Convert From Cliff Electronic Components CP30201X

Description
USB ADAPTER, TYPE C RCPT-RCPT/PLAIN HOLE; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, TYPE C RCPT-RCPT/PLAIN HOLE; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, Type C Rcpt-Rcpt/plain Hole; Usb Connector Convert From Cliff Electronic Components - 66AH5412 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, Type C Rcpt-Rcpt/plain Hole; Usb Connector Convert From Cliff Electronic Components
66AH5412
Usb Adapter, Type C Rcpt-Rcpt/plain Hole; Usb Connector Convert From Cliff Electronic Components 66AH5412
USB ADAPTER, TYPE C RCPT-RCPT/PLAIN HOLE; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

USB ADAPTER, TYPE C RCPT-RCPT/PLAIN HOLE; USB Connector Convert From:USB Type C Receptacle; USB Connector Convert To:USB Type C Receptacle; USB Standard:-; IP Rating:-; Product Range:FT Series; Contact Material:-; Contact Plating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 66AH5412
Product Name Usb Adapter, Type C Rcpt-Rcpt/plain Hole; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data