Cliff Electronic Components, Inc. Adapter, Hdmi A, 19Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components CP30200G

Description
ADAPTER, HDMI A, 19POS, JACK, PANEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:FT Series RoHS Compliant: Yes
Datasheet
Description
ADAPTER, HDMI A, 19POS, JACK, PANEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:FT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, Hdmi A, 19Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components - 54Y2152 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Hdmi A, 19Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components
54Y2152
Adapter, Hdmi A, 19Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components 54Y2152
ADAPTER, HDMI A, 19POS, JACK, PANEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:FT Series RoHS Compliant: Yes

ADAPTER, HDMI A, 19POS, JACK, PANEL; No. of Contacts:19Contacts; Gender:Jack; Connector Mounting:Panel Mount; Contact Plating:Gold Plated Contacts; Connector Body Material:-; Product Range:FT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 54Y2152
Product Name Adapter, Hdmi A, 19Pos, Jack, Panel; No. Of Contacts Cliff Electronic Components
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
CFexpress Card Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
View Details
“N” Female to Double Binding Post, Adapter - SALE-9417 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details