RF COAX ADAPTER, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series CoaxialRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 32AC7030 |
| Product Name | Rf Coax Adapter, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components |
| Connector Type | BNC |