Cliff Electronic Components, Inc. Rf Coax Adaptor, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components CP30124

Description
RF COAX ADAPTOR, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series RoHS Compliant: Yes
Datasheet
Description
RF COAX ADAPTOR, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Coax Adaptor, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components - 33AC0547 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Adaptor, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components
33AC0547
Rf Coax Adaptor, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components 33AC0547
RF COAX ADAPTOR, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series RoHS Compliant: Yes

RF COAX ADAPTOR, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Connector Type:Intra Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF and Microwave Connectors
Product Number 33AC0547
Product Name Rf Coax Adaptor, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057908-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
4 suppliers
RP TNC (F) BH St. Connector for RG316 Cable - ET-TFRS-BH-4 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
View Details
Coaxial Adapters - 2184244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
75 OHM Connectors BNC Bulkhead Jack - 190728 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details