RF ADAPTER, XLR, BNC JACK-JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Receptacle; Convert To Coax Type:BNC; Convert To Gender:Receptacle; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:FT seriesRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 17AC6632 |
| Product Name | Rf Adapter, Xlr, Bnc Jack-Jack, 75 Ohm; Convert From Coax Type Cliff Electronic Components |
| Connector Type | BNC |