Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30115

Description
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components - 02AC7508 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
02AC7508
Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components 02AC7508
USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE B-TYPE A, RCPT; USB Connector Convert From:USB Type B Receptacle; USB Connector Convert To:USB Type A Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC7508
Product Name Usb Adapter, 2.0 Type B-Type A, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-03 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details