Cliff Electronic Components, Inc. Usb Adapter, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components CP30114

Description
USB ADAPTER, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes
Datasheet
Description
USB ADAPTER, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Usb Adapter, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components - 02AC7507 - Newark, An Avnet Company
Chicago, IL, United States
Usb Adapter, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
02AC7507
Usb Adapter, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components 02AC7507
USB ADAPTER, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes

USB ADAPTER, 2.0 TYPE A-TYPE B, RCPT; USB Connector Convert From:USB Type A Receptacle; USB Connector Convert To:USB Type B Receptacle; USB Standard:USB 2.0; IP Rating:-; Product Range:-; Contact Material:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02AC7507
Product Name Usb Adapter, 2.0 Type A-Type B, Rcpt; Usb Connector Convert From Cliff Electronic Components
Connector Type USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 222S06M16C - Powell Electronics, Inc.
Nicomatic North America
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details